The K4A4G085WE-BCTD is a 4Gb (512M x 8) DDR4 SDRAM component manufactured by Samsung. It's designed for high-performance memory applications, offering increased bandwidth and reduced power consumption compared to previous generations of DDR memory.
Applications
- Desktop PCs
- Laptops
- Servers
- Workstations
- Networking equipment
Features
- 4Gb (512M x 8) Density
- DDR4 Interface
- Operating Voltage: 1.2V
- Data Transfer Rate: Up to 2666 Mbps (depending on configuration)
- Lead-Free (RoHS Compliant)
Benefits
- High Bandwidth: DDR4 technology provides significantly higher bandwidth compared to DDR3, improving overall system performance.
- Low Power Consumption: Operates at 1.2V, reducing power consumption and heat generation.
- Increased Memory Capacity: The 4Gb density allows for larger memory configurations in systems.
- Improved System Responsiveness: Faster data transfer rates result in quicker application loading and improved system responsiveness.
- Reliable Performance: Samsung's high-quality manufacturing ensures reliable and stable operation.
Technical Specifications
The K4A4G085WE-BCTD operates at a voltage of 1.2V and supports data transfer rates up to 2666 Mbps, although the specific achievable rate depends on the system configuration and motherboard support. It is a lead-free and RoHS compliant component. Detailed timing parameters and other specifications can be found in the official Samsung datasheet.
This DDR4 SDRAM chip is a key component in modern computing systems, providing the high-speed memory needed for demanding applications.