EN
  • EN
  • DE

LTE-C1901-ZF

Part No LTE-C1901-ZF
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description IRED, 940, SMD, IR, CLEAR / Infrared (IR) Emitter 940nm 1.2V 50mA 0.47mW/sr @ 20mA 150° 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Package Tape & Reel (TR)
Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Radiant Intensity (Ie) Min @ If 0.47mW/sr @ 20mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.2V
Viewing Angle 150°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Base Product Number LTE-C1901
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 3,000
Win Source Part Number 1072716-LTE-C1901-ZF
Ultra Librarian 3D Model Ultra Librarian LTE-C1901-ZF CAD Model

Description

The Lite-On Inc. LTE-C1901 infrared LED emitter is designed for use in SMD (SMT) mounting applications.

  • Viewing Angle: 150°
  • Forward Voltage (Vf): 1.2V
  • Forward Current (If): 50mA
  • Radiant Intensity (Ie): 0.47mW/sr @ 20mA
  • Wavelength: 940nm
  • Package/Case Size: 0603 (1608 Metric)
  • Package: tape & reel
  • Standard Package Quantity: 3,000
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Vishay
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 950NM 250MA TO-18
Lowest to $4.3793
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess