EN
  • EN
  • DE

MLD2N06CLT4G

Part No MLD2N06CLT4G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH CLAMPED 2A 62V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 58V (Max)
Supply Voltage - Operating Not Required
Rds On (Typ) 300 mOhm
Input Type Non-Inverting
Temperature Range - Operating -50°C to 150°C (TJ)
Case / Package DPAK-3
Win Source Part Number 1077687-MLD2N06CLT4G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MLD2N06CLT4G CAD Model

Description

The MLD2N06CLT4G is a high-performance MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically designed to meet the rigorous demands of today's electronic applications, providing efficient power management and signal conditioning.

Key Features

  • Device Type: MOSFET - Metal-Oxide Semiconductor Field-Effect Transistor.
  • Configuration: Dual N-Channel, offering balanced performance for complex circuits.
  • Package: DPAK (TO-252), a surface-mount package that ensures compact and efficient use of PCB space.
  • Drain-Source Voltage (VDS): 60V, providing a robust threshold for a wide range of applications.
  • Continuous Drain Current (ID): 2A, capable of handling moderate current loads with ease.
  • RDS(on): Low on-resistance, minimizing energy loss and heat generation during operation.
  • Operating Temperature: Ranges from -55°C to 150°C, suitable for various environmental conditions.
  • Power Dissipation: 2.5W, ensuring efficient power handling and longevity of the device.

Applications

The MLD2N06CLT4G is versatile and can be utilized in a wide array of applications. It is particularly suitable for:

  • Power management in portable and battery-powered devices.
  • DC/DC converters and power supply circuits.
  • Motor control systems in automotive and industrial settings.
  • Switching regulators, offering efficient voltage regulation.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MLD2N06CLT4G MOSFET is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance consistency. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

Whether you're designing power-intensive industrial machinery or compact consumer electronics, the MLD2N06CLT4G from ON Semiconductor provides a reliable and efficient solution for your power management needs. Its robust features and versatile applications make it an essential component for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,649 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess