EN
  • EN
  • DE

MAX4734ETC+T

Part No MAX4734ETC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.6 V to 3.6 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 90MHz
Charge Injection 60pC
Channel Capacitance(CS off, CD off) 33pF, 117pF
Max Leakage Current (IS off) 1nA
Crosstalk -56dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-TQFN (3x3)
Win Source Part Number 021761-MAX4734ETC+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4734ETC+T CAD Model

Description

Maxim Integrated MAX4734ETC+T Low-Voltage, 4:1 Multiplexer

The Maxim Integrated MAX4734ETC+T is a highly efficient, low-voltage, 4:1 analog multiplexer that operates from a single +1.8V to +5.5V supply. Designed for precision applications, this device offers a compact and reliable solution for routing analog or digital signals in various electronic systems. The MAX4734ETC+T is available in a space-saving, 12-pin TQFN package, making it an excellent choice for size-constrained applications such as portable devices, data acquisition systems, and communication devices.

Featuring low on-resistance (RON) of just 4 ohms (max) and an RON match between channels of less than 0.5 ohms (max), this multiplexer ensures minimal signal distortion and excellent channel-to-channel uniformity. The RON flatness is a mere 0.5 ohms (max) over the specified signal range, further contributing to signal integrity. The MAX4734ETC+T is designed to handle rail-to-rail analog signals, making it versatile for a broad range of signal levels.

The device boasts a low leakage current of less than 2nA at +25°C, which is particularly beneficial for low-power applications. Additionally, the MAX4734ETC+T offers a fast transition time, with a tON of 30ns and tOFF of 20ns, allowing for quick switching between channels without significant delays.

For added flexibility, the MAX4734ETC+T includes a digital logic interface compatible with TTL and CMOS levels, ensuring easy integration with a variety of microcontrollers and digital circuits. The multiplexer's break-before-make switching action prevents signal overlap during channel transitions, thereby eliminating potential glitches and cross-conduction.

Maxim Integrated's commitment to quality is evident in the MAX4734ETC+T's extended temperature range of -40°C to +85°C, which allows for reliable operation in harsh environmental conditions. This makes the multiplexer suitable for industrial, automotive, and other demanding applications where temperature extremes are common.

In conclusion, the MAX4734ETC+T from Maxim Integrated is a high-performance, low-voltage 4:1 multiplexer that offers excellent signal integrity, fast switching, and a compact form factor. Its robust design and compatibility with various logic levels make it a versatile choice for designers looking to optimize their signal routing with minimal impact on performance and space.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6734 $62.4074
25+ $4.6547 $116.3675
39+ $4.5091 $175.8549
53+ $4.3636 $231.2708
69+ $4.2181 $291.0489
92+ $3.7826 $347.9992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess