EN
  • EN
  • DE

LTA-1000G

Part No LTA-1000G
Manufacturer Lite-On Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED BAR GRAPH 10-SEGMENT GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 15 Weeks
Features LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 10) Tinted 2.1V 25mA Rectangle with Flat Top 5.08mm x 1.78mm Through Hole
Manufacturer Lite-On Inc.
Series LTA
Package Tube
Mounting Through Hole
Family Name LTA-1000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 160-1067, LTA1000G, Q6397307Z, LT1067
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879000-LTA-1000G
Ultra Librarian 3D Model Ultra Librarian LTA-1000G CAD Model

Description

The Lite-On Inc. LTA-1000G is a green LED circuit board indicator bar that is 10 wide and has a DIP tinted package.

  • Color: Green
  • Voltage Rating: 2.1V
  • Current Rating: 25mA
  • Shape: Rectangle with a Flat Top (5.08mm x 1.78mm)
  • Mounting Type: Through Hole
  • Series: LTA
  • Category: Optoelectronics
  • Package: Tube
  • Quantity per Tube: 20
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 15 weeks
  • HTSUS Code: 8541.40.2000
  • Other Part Numbers: 160-1067, LTA1000G, Q6397307Z, LT1067

You May Also Be Interested in

Dialight
591-3001-013F Dialight LED Circuit Board Indicators Red/Green 628/570nm 6.5/8mcd datasheet, inventory, & pricing.
Lowest to $2.9324
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us
Dialight
LED CBI PRISM
Need more? Email Us
Bivar Inc.
LED CBI 3MM GRN DIF THROUGH HOLE
Need more? Email Us
Dialight
564-0100-332F Dialight LED Circuit Board Indicators CBI 3MM TRE LEVEL datasheet, inventory, & pricing.
Lowest to $7.2762
Kingbright Corporation
LED CBI 1.8MM QUAD GRN RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM GREEN RA
Need more? Email Us
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM YLW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess