EN
  • EN
  • DE

LSP3312SAE

Part No LSP3312SAE
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983485-LSP3312SAE
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP3312SAE CAD Model

Description

The LSP3312SAE is a surface-mount Power Schottky Rectifier manufactured by Lite-On Inc. It is designed to provide efficient rectification and low forward voltage drop in various power supply and power management applications.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive load circuits to prevent voltage spikes.
  • Reverse Polarity Protection: Applied in circuits to provide reverse polarity protection.
  • LED Lighting: Incorporated in LED lighting applications for efficient power rectification.

Features

  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, reducing power loss and increasing efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing robustness in demanding applications.
  • Fast Switching Speed: Offers fast switching speed, enabling high-frequency operation.
  • Surface-Mount Package: Available in a surface-mount package for easy assembly and space saving.
  • High Reliability: Designed for high reliability and long-term stability.

Benefits

  • Increased Efficiency: Reduces power loss and increases efficiency in power conversion circuits.
  • Enhanced System Performance: Improves system performance by providing efficient rectification.
  • Simplified Circuit Design: Simplifies circuit design with its low forward voltage drop and fast switching speed.
  • Compact Footprint: Saves valuable board space due to its surface-mount package.
  • Improved Reliability: Offers improved reliability and long-term stability.

The LSP3312SAE is a high-performance Schottky rectifier designed for efficiency and reliability in power supply and power management applications. Specific details regarding voltage and current ratings, forward voltage drop, and switching speed can be found in the Lite-On Inc. datasheet. Its surface-mount package simplifies assembly and reduces board space requirements, making it suitable for compact electronic devices.

You May Also Be Interested in

KEC
Lowest to $0.0658
Lumileds
Lowest to $2.6115
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Samsung
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess