EN
  • EN
  • DE

G2060CTW

Part No G2060CTW
Manufacturer Lite-On Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO220
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 753301-G2060CTW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G2060CTW CAD Model

Description

The Lite-On G2060CTW is a high-performance LED driver designed for backlighting applications in LCD panels. This device is frequently used in monitors, televisions, and other display systems where precise and efficient LED control is crucial for image quality and energy conservation.

Applications:

  • LCD Monitors: Drives the backlight LEDs to illuminate the display.
  • LCD Televisions: Controls the LED backlight for consistent brightness and color.
  • Laptop Displays: Efficiently powers the LED backlight, extending battery life.
  • Industrial Displays: Used in ruggedized displays for industrial applications.
  • Automotive Displays: Integrated into dashboard displays and infotainment systems.

Features:

  • High Efficiency: Minimizes power loss, resulting in energy savings.
  • Precise Current Control: Ensures uniform brightness across the display.
  • PWM Dimming: Allows for smooth and flicker-free brightness adjustment.
  • Overvoltage Protection: Protects the LEDs from damage due to voltage surges.
  • Overtemperature Protection: Prevents overheating and ensures reliable operation.

Benefits:

  • Improved Image Quality: Precise current control and dimming capabilities result in consistent brightness and vivid colors.
  • Energy Efficiency: High efficiency minimizes power consumption, reducing energy costs and extending battery life in portable devices.
  • Enhanced Reliability: Overvoltage and overtemperature protection features ensure stable and long-lasting operation.
  • Flicker-Free Dimming: PWM dimming provides smooth brightness adjustment without causing eye strain.
  • Compact Design: Small package size allows for easy integration into display systems.

Additional Details:

The G2060CTW typically uses a boost converter topology to drive multiple series-connected LEDs. It often incorporates advanced features such as adaptive boost voltage control to optimize efficiency under varying load conditions. External components, such as inductors and capacitors, are required to complete the LED driver circuit. Refer to the Lite-On Inc. datasheet for detailed specifications, application circuits, and component selection guidelines. Consideration of thermal management is important to ensure the long-term reliability of the device. The device is available in a surface-mount package.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess