EN
  • EN
  • DE

G20100CTFW

Part No G20100CTFW
Manufacturer Lite-On Inc.
Catalog OEM Parts (F - I)
Description Schottky Rectifier, Trench. If - 20A, Ifsm - 150A, IR - 150uA, VF - 0.79V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967993-G20100CTFW
Categories OEM Parts(F-I)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G20100CTFW CAD Model

Description

The G20100CTFW is a Schottky Barrier Rectifier designed for high-efficiency rectification. It features a low forward voltage drop and fast switching speeds, making it suitable for various power supply applications, including switching power supplies, freewheeling diodes, and reverse polarity protection. It's designed for automated placement and is RoHS compliant.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • DC-DC Converters
  • LED Lighting
  • Solar Power Inverters

Features

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • Fast Switching Speed
  • High Reliability
  • RoHS Compliant
  • Halogen-Free

Benefits

  • Increased Efficiency: The low forward voltage drop minimizes power loss, enhancing overall efficiency.
  • Reduced Heat Generation: Lower power dissipation results in less heat, improving thermal management.
  • Faster Switching: The fast switching speed enables higher frequency operation.
  • Improved Reliability: The device is designed for high reliability in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures that the device is environmentally friendly.

Additional Details

The G20100CTFW has a maximum average forward current of 20A and a peak reverse voltage of 100V. The operating temperature range is typically between -65°C to +150°C. It is commonly packaged in a TO-220AB package, which provides ease of mounting to a heatsink for thermal management. The forward voltage drop is typically around 0.75V at the rated current. This Schottky diode is intended for applications where high efficiency and fast switching speeds are critical.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess