EN
  • EN
  • DE

B160B-F

Part No B160B-F
Manufacturer Lite-On Inc.
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMB
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 737105-B160B-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B160B-F CAD Model

Description

The B160B-F is a Schottky Barrier Rectifier manufactured by Lite-On Inc. This diode is designed for high-efficiency rectification applications, characterized by a low forward voltage drop and fast switching speed.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in inductive circuits
  • Switching power supplies
  • Solar panel bypass diodes
  • LED lighting

Features

  • Maximum Repetitive Peak Reverse Voltage: 60V
  • Maximum Average Forward Rectified Current: 1A
  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Lead-Free Finish/RoHS Compliant
  • DO-214AC (SMA) package

Benefits

  • Improved efficiency in power conversion circuits due to low forward voltage drop.
  • Protection against reverse polarity connections, preventing damage to sensitive electronics.
  • Effective freewheeling action in inductive circuits, reducing voltage spikes.
  • Stable operation in switching power supplies.
  • Energy savings in various applications.
  • Compact size suitable for space-constrained designs.

Additional Details

The B160B-F schottky barrier rectifier is housed in a DO-214AC (SMA) surface mount package. Its low forward voltage drop minimizes power loss and heat generation, leading to improved efficiency. The fast switching speed makes it ideal for high-frequency applications. The high surge current capability ensures robustness against transient overloads. This device is commonly used in portable devices, power adapters, and automotive electronics.

The 'B' suffix in the part number indicates specific electrical characteristics and packaging details. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess