EN
  • EN
  • DE

NCP51820AMNTWG

Part No NCP51820AMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE HI SPD / Half-Bridge Gate Driver IC Non-Inverting 15-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 9V ~ 17V
Current - Peak Output (Source, Sink) 1A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 670 V
Rise / Fall Time (Typ) 2ns, 1.5ns
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package 15-VFQFN
Supplier Device Package 15-QFN (4x4)
Base Product Number NCP51820
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP51820AMNTWGDKR,488-NCP51820AMNTWGCT,488-NCP51820AMNTWGTR,NCP51820AMNTWG-ND
Standard Package 4,000
Win Source Part Number 1320047-NCP51820AMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP51820AMNTWG CAD Model

Description

The NCP51820AMNTWG from ON Semiconductor is a high-performance, high-efficiency gate driver specifically designed for modern power conversion applications. This advanced driver IC is capable of driving high-speed SiC MOSFETs and IGBTs, making it an ideal choice for a variety of demanding applications, including electric vehicle (EV) chargers, solar inverters, and switched-mode power supplies.

Key Features:

  • High Drive Capability: The NCP51820AMNTWG offers a robust gate drive with a peak current capability of up to 6A, ensuring fast and efficient switching of power devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 15V to 30V, accommodating various application needs.
  • Integrated Bootstrap Diode: An integrated high-voltage bootstrap diode simplifies the design and enhances reliability by reducing external component count.
  • Advanced Protection Features: The device includes under-voltage lockout (UVLO) for both high-side and low-side, protecting the power devices from operating at insufficient voltages.
  • Adjustable Dead Time: It allows for precise control over the dead time between the high-side and low-side drivers, optimizing switching performance and minimizing cross-conduction losses.
  • Compact Package: Housed in a small 3x3 mm QFN-16 package, the NCP51820AMNTWG saves valuable board space while still delivering high power density.

Applications:

  • Electric Vehicle (EV) On-Board Chargers
  • DC/DC Converters for EVs
  • Solar Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Switched-Mode Power Supplies

The NCP51820AMNTWG is not only a testament to ON Semiconductor's commitment to energy efficiency and performance but also demonstrates their expertise in addressing the needs of cutting-edge power electronics. By integrating multiple protection features and offering high drive capability, this gate driver ensures safe and reliable operation in the most challenging environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1687 $52.0488
57+ $1.7795 $101.4315
88+ $1.7239 $151.7032
120+ $1.6683 $200.1960
156+ $1.6127 $251.5812
208+ $1.4458 $300.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess