EN
  • EN
  • DE

4N25S

Part No 4N25S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 2.5KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 20% @ 10mA
Rise and Fall Time 3μs, 3μs
Input Type DC
Maximum Output Voltage 30V
Channel Output Current 100mA
Forward Voltage 1.2V
Continuous forward current- Max 80mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1064439-4N25S
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian 4N25S CAD Model

Description

The 4N25S is a general-purpose optocoupler manufactured by Lite-On Inc. It consists of an infrared emitting diode (IRED) and a silicon NPN phototransistor, allowing for electrical isolation between the input and output circuits. This makes it suitable for a variety of applications where signal transfer is required without a direct electrical connection.

Applications

  • Digital logic inputs.
  • Microprocessor input/output interfaces.
  • Power supply regulators.
  • Solid-state relays.
  • Industrial control systems.

Features

  • High isolation voltage (typically 5000 Vrms).
  • Current transfer ratio (CTR) of 20% (minimum).
  • Fast switching speed.
  • Compact DIP-6 package.
  • UL recognized.

Benefits

  • Provides electrical isolation, protecting sensitive circuits from high voltages and noise.
  • Enables signal transfer between circuits with different ground potentials.
  • Offers high reliability and long lifespan.
  • Simple to implement in various circuit designs.
  • Protects microcontrollers and other sensitive components from voltage spikes.

Additional Details

The 4N25S optocoupler operates by converting an electrical signal into light via the infrared LED. This light is then detected by the phototransistor, which conducts current proportionally to the intensity of the light. This process allows for signal transfer without any electrical connection, providing a high degree of isolation. The current transfer ratio (CTR) is a key parameter, indicating the ratio of the output transistor current to the input LED current. The higher the CTR, the more efficient the signal transfer. The 4N25S is widely used due to its versatility, reliability, and ease of use. It is a cost-effective solution for providing electrical isolation in various electronic systems. It's important to consider the forward current of the LED and the collector-emitter voltage of the transistor when designing circuits using the 4N25S. This device offers excellent performance for general purpose isolation needs and is readily available from many distributors.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess