EN
  • EN
  • DE

LICAL-ENC-MS001

Part No LICAL-ENC-MS001
Manufacturer Linx Technologies Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER MS SERIES 20-SSOP / Encoder -40°C to 85°C 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linx Technologies Inc.
Series MS
Packaging Reel package
Type Data Encoder
Applications Alarm Systems, Communication Systems
Operating Supply Voltage 2.0 V ~ 5.5 V
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 778614-LICAL-ENC-MS001
Popularity Medium
Supply and Demand Status Limited
Family Name MS001
Introduction Date April 18, 2011
Country of Origin United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LICAL-ENC-MS001 CAD Model

Description

The Linx Technologies Inc. is a data encoder from Linx Technologies Inc.

  • Supply and Demand Status: Limited
  • Applications: Alarm systems, communication systems
  • Type: Data encoder
  • Package: 20-SSOP (0.209", 5.30mm Width)
  • Supply Voltage: 2.0 V ~ 5.5 V
  • Voltage Supply: Digital
  • Introduction Date: April 18, 2011
  • Estimated EOL Date: 2026

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess