EN
  • EN
  • DE

STPR20200CTW

Part No STPR20200CTW
Manufacturer Linear Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097231-STPR20200CTW
Categories OEM Parts( S )
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPR20200CTW CAD Model

Description

The STPR20200CTW from Linear Technology is a high-performance, ultra-fast recovery rectifier designed to meet the demanding requirements of high-efficiency power systems. This component is a critical choice for engineers looking to enhance power conversion in their applications, offering a combination of low forward voltage drop and rapid reverse recovery time.

Key Features:

  • High Reverse Voltage Capability: The STPR20200CTW is capable of withstanding reverse voltages up to 200V, making it suitable for high-voltage applications.
  • Ultra-Fast Recovery Time: With an exceptionally quick recovery time, this rectifier minimizes power loss and improves efficiency in switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures less power dissipation and reduces heating, contributing to the overall efficiency of the system.
  • High Surge Current Capability: It can handle high surge currents, which is essential for applications that experience short bursts of overcurrent conditions.
  • Dual Diode Configuration: The component comes in a dual diode configuration, providing flexibility in circuit designs and saving board space.
  • Thermal Resistance: The device's excellent thermal resistance allows for better heat dissipation, ensuring reliable operation under varying temperature conditions.

Applications:

The STPR20200CTW is ideal for use in a variety of power conversion applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Free-wheeling diodes in converters and inverters
  • Automotive charging systems
  • High-frequency rectification

Package and Quality:

The STPR20200CTW is available in a TO-220AB package, which is widely accepted in the industry for its robustness and ease of mounting. Linear Technology ensures that this product meets stringent quality standards, providing reliable and consistent performance in your electronic designs.

With its combination of high-voltage capability, ultra-fast recovery, and low power loss, the STPR20200CTW from Linear Technology is an excellent choice for engineers looking to optimize the efficiency and reliability of their power systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess