EN
  • EN
  • DE

SL50324

Part No SL50324
Manufacturer Linear Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093495-SL50324
Categories OEM Parts( S )
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL50324 CAD Model

Description

The Linear Technology SL50324 is a high-performance voltage regulator designed for precision, efficiency, and reliability. This advanced component is engineered to meet the stringent requirements of sophisticated electronic systems, providing a stable and clean power supply essential for sensitive circuits and applications.

Key Features and Benefits:

  • High Accuracy: The SL50324 offers excellent voltage regulation, maintaining output accuracy with minimal deviation, which is crucial for ensuring consistent performance and extending the lifespan of electronic components.
  • Low Dropout Voltage: This regulator is characterized by its low dropout voltage, allowing it to continue regulating the output voltage even when the supply voltage is very close to the output voltage. This feature is particularly useful in battery-powered devices, where maximizing the use of available power is essential.
  • Thermal Protection: The device includes built-in thermal protection that safeguards the regulator and your electronic system from potential damage due to overheating, ensuring long-term reliability and safety.
  • Low Quiescent Current: The SL50324 is designed for energy efficiency, with a low quiescent current that minimizes power consumption when the device is in a low-power state or standby mode.
  • Wide Operating Temperature Range: This voltage regulator can operate over a broad temperature range, making it suitable for use in various environments and applications, from industrial to commercial.
  • Flexible Applications: The SL50324 is ideal for use in a wide array of devices, including portable electronics, automotive systems, and communication equipment, highlighting its versatility and adaptability.

Technical Specifications:

Parameter Value
Output Voltage Adjustable
Dropout Voltage Low
Output Current High
Quiescent Current Low
Thermal Protection Yes
Operating Temperature Range Wide

In conclusion, the Linear Technology SL50324 is a robust and reliable voltage regulator that offers precision, efficiency, and versatility for a wide range of applications. Its advanced features ensure optimal performance and protection for your electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess