EN
  • EN
  • DE

PS2701-1-L

Part No PS2701-1-L
Manufacturer Linear Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085991-PS2701-1-L
Categories OEM Parts(O-R)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2701-1-L CAD Model

Description

The PS2701-1-L is a high-performance optocoupler from Linear Technology, designed to provide electrical isolation between input and output circuits. It is a versatile and reliable component that is widely used in a variety of applications where signal integrity and isolation are of paramount importance, such as industrial control systems, measurement equipment, and digital communication interfaces.

Key Features

  • High Isolation Voltage: The PS2701-1-L offers an isolation voltage of 2500 Vrms, ensuring that signal and power circuits are effectively separated, which enhances safety and system reliability.
  • High-Speed Switching: With a high-speed response time, this optocoupler is suitable for applications requiring fast signal transfer.
  • Low Input Current: It operates with a low input current, making it compatible with a wide range of driving circuits and reducing power consumption.
  • Transistor Output: The device features a phototransistor output, which provides a stable and linear response to the input LED signal.
  • Compact Package: Housed in a compact 4-pin SOP package, the PS2701-1-L saves valuable board space and is suitable for high-density mounting.
  • Lead-Free and RoHS Compliant: This optocoupler is manufactured with environmentally friendly materials, making it compliant with RoHS directives.

Applications

Due to its robust design and high isolation capabilities, the PS2701-1-L is ideal for a range of applications, including:

  • Isolated signal transmission
  • Power supply control and monitoring
  • Industrial automation and process control
  • Instrumentation and test equipment
  • Data communication and digital interface

Quality and Reliability

Linear Technology is known for its commitment to quality, and the PS2701-1-L is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding conditions. With its combination of features and Linear Technology's reputation for quality, the PS2701-1-L is an excellent choice for designers looking for a reliable isolation solution.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0634 $50.0860
1,925+ $0.0520 $100.1000
2,980+ $0.0504 $150.1920
4,100+ $0.0488 $200.0800
5,300+ $0.0472 $250.1600
7,095+ $0.0423 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,920 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess