The OP37AH-883 from Linear Technology stands as a high-performance precision operational amplifier designed for a wide array of applications. This component is part of Linear Technology's commitment to providing industry-leading solutions for systems requiring accurate signal conditioning.
Key Features:
- Low Noise: With a low voltage noise density of just 3nV/√Hz at 1kHz, the OP37AH-883 ensures signal fidelity, making it ideal for audio applications and high-performance instrumentation.
- High Speed: A slew rate of 2.8V/µs and a gain bandwidth product of 63MHz make this op-amp suitable for fast signal processing applications.
- Precision: The OP37AH-883 offers excellent dc performance, with a maximum input offset voltage of 75µV and a maximum input bias current of 10nA, which provides stable and precise operation.
- Wide Operating Range: It can operate over a wide supply voltage range from ±5V to ±22V, accommodating various power supply configurations and ensuring flexible integration into multiple circuit designs.
- Robust Output Drive: Capable of driving a 10kΩ load with a ±10V output swing, the OP37AH-883 can handle demanding applications with ease.
Applications:
- High-performance audio equipment
- Precision data acquisition systems
- Active filters and integrators
- Professional medical instrumentation
- Test and measurement equipment
The OP37AH-883 is housed in a hermetically sealed package, ensuring its reliability and performance in harsh environments. It is also characterized for operation over the extended industrial/automotive temperature range of -55°C to +125°C, which guarantees functionality under extreme conditions.
Whether you're designing a sophisticated audio system, fine-tuning a precision measurement device, or developing high-end industrial equipment, the OP37AH-883 precision operational amplifier from Linear Technology is engineered to exceed expectations in performance and reliability.