EN
  • EN
  • DE

LTZ1000ACH

Part No LTZ1000ACH
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Ultra Precision Reference | IC VREF SHUNT BURIED ZNR TO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Manufacturer Package TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5
Family Part Number LTZ1000
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1209520-LTZ1000ACH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTZ1000ACH CAD Model

Description

The LTZ1000ACH is a high-precision, ultra-stable voltage reference component manufactured by Linear Technology, designed to provide a consistent and reliable reference voltage for high-performance analog circuits. This remarkable device is the epitome of stability and accuracy, making it an ideal choice for critical applications such as precision measurement equipment, high-resolution analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).

Key Features

  • Ultra-Low Noise: The LTZ1000ACH boasts exceptionally low noise performance, ensuring that the output voltage is free from disturbances that could impact the accuracy of sensitive circuits.
  • High Stability: With temperature stability as low as 1ppm/°C, this reference component maintains its precision across a wide range of environmental conditions.
  • Long-Term Stability: The device offers excellent long-term stability, minimizing drift over time and guaranteeing consistent performance for the life of the product.
  • Low Temperature Coefficient: A carefully designed temperature control circuit within the LTZ1000ACH ensures a very low temperature coefficient, contributing to its outstanding stability.
  • Wide Operating Range: The reference operates across a broad voltage range, accommodating various applications and circuit designs.

Applications

  • Precision Instrumentation
  • High-Resolution ADCs and DACs
  • Calibration Equipment
  • Laboratory Reference Standards

The LTZ1000ACH is encapsulated in a hermetically sealed metal can, ensuring protection against environmental factors that could otherwise compromise its performance. Its design and manufacturing adhere to the highest quality standards, reflecting Linear Technology's commitment to providing components that meet the stringent requirements of professional-grade electronic systems.

For designers and engineers looking to integrate a voltage reference with unparalleled stability and accuracy, the LTZ1000ACH from Linear Technology stands out as the premier solution. Its superior performance characteristics ensure that it remains a go-to component for applications where precision is paramount.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.0000 $100.0000
2+ $92.8571 $185.7142
3+ $89.2857 $267.8571
4+ $85.7143 $342.8572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess