EN
  • EN
  • DE

LTM9008CY-14#PBF

Part No LTM9008CY-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Octal ADC 65Msps 14-bit Parallel/Serial/LVDS 140-Pin BGA Tray / IC ADC 14BIT SPI/SRL 65M 140-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Resolution 14
Sampling Rate 65M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 140-BFBGA
Manufacturer Package 140-BGA (11.25x9)
Win Source Part Number 784671-LTM9008CY-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9007
Introduction Date November 12, 2012
ECCN 3A991.c.3
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9008CY-14#PBF CAD Model

Description

Product Overview: LTM9008CY-14#PBF

The LTM9008CY-14#PBF is a highly integrated, high-performance data acquisition system from Linear Technology, designed to cater to the demanding requirements of communications infrastructure, industrial equipment, and instrumentation applications. This product is part of Linear Technology's µModule (micro-module) family and offers a complete system in a compact package.

Key Features

  • Integrated ADC: The LTM9008CY-14#PBF features a 14-bit, 125Msps analog-to-digital converter (ADC) that ensures high-fidelity data conversion with exceptional dynamic performance.
  • Low Noise Design: It incorporates a low-noise amplifier and a high-performance sample-and-hold circuit, which minimizes the noise and distortion levels, making it ideal for sensitive signal acquisition tasks.
  • On-Chip Jitter Reduction: An on-chip jitter reduction circuit helps to maintain signal integrity, which is crucial for high-speed data communication and precise measurements.
  • Flexible Power Options: The device supports a wide range of supply voltages, allowing for flexible integration into various system designs.
  • High Integration: By combining the ADC with essential support circuitry, the LTM9008CY-14#PBF simplifies design and reduces the component count, which can lead to a reduction in system size and cost.

Applications

The versatility of the LTM9008CY-14#PBF allows it to be used in a wide array of applications, including:

  • Wireless and Wired Broadband Communication
  • Industrial Imaging and Process Control
  • Medical Imaging Equipment
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM9008CY-14#PBF is no exception. It is designed to meet rigorous industrial standards, ensuring reliable performance in a variety of challenging environments.

Package Information

The LTM9008CY-14#PBF is available in a compact, RoHS-compliant BGA package that is suitable for space-constrained applications. Its lead-free design aligns with modern environmental standards, making it a responsible choice for electronic product development.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess