EN
  • EN
  • DE

LTM9002CV-LA#PBF

Part No LTM9002CV-LA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description AFE General Purpose 1 ADC 12bit 3.3V 108-Pin LGA Tray / IC RCVR IF/BASEBAND 14BIT 108LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 14-Bit ADC
Package 108-LGA
Manufacturer Package 108-LGA (15x11.25)
Win Source Part Number 784656-LTM9002CV-LA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9002
Introduction Date May 22, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9002CV-LA#PBF CAD Model

Description

The LTM9002CV-LA#PBF is a high-performance, integrated radio frequency-to-digital μModule® receiver from Linear Technology. Designed to offer a complete system solution for wireless communication applications, this product integrates a wide range of features to simplify design and enhance functionality in a compact form factor.

Key Features

  • Integrated System: The LTM9002CV-LA#PBF combines a high-performance mixer, filter, and analog-to-digital converter (ADC) in one package, streamlining the design process and reducing the footprint on the PCB.
  • High Frequency Range: It operates over a broad frequency range, making it suitable for various wireless applications, including cellular, LTE, and more.
  • High Dynamic Range: With its excellent dynamic range, the device can handle a wide variety of signal strengths, ensuring clear and reliable signal processing.
  • Low Power Consumption: The energy-efficient design of the LTM9002CV-LA#PBF minimizes power usage, which is critical for battery-powered devices and systems concerned with thermal management.
  • Easy Integration: The μModule® form factor allows for easy integration into existing designs, reducing development time and speeding up time-to-market.

Applications

The LTM9002CV-LA#PBF is ideal for a variety of applications where high-quality RF-to-digital conversion is required. It is particularly well-suited for:

  • Wireless infrastructure
  • Remote radio heads
  • Software-defined radios
  • Test and measurement equipment

Technical Specifications

The LTM9002CV-LA#PBF features a 14-bit, 125Msps ADC and supports an IF range of 70MHz to 450MHz. It is packaged in a compact LGA package that is designed for optimal performance in harsh RF environments. The product operates within an industrial temperature range and is lead-free and RoHS compliant, ensuring it meets current environmental standards.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM9002CV-LA#PBF is no exception. Each module is rigorously tested to ensure it meets the high standards expected from Linear Technology products, providing designers with a reliable and robust solution for their RF-to-digital conversion needs.

You May Also Be Interested in

Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess