EN
  • EN
  • DE

LTM8056EY#PBF

Part No LTM8056EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-48V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 5V
Voltage - Input (Maximum) 58V
Voltage - Output 1 1.2 ~ 48V
Current - Output (Maximum) 5.4A
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -40°C ~ 125°C
Efficiency 96%
Mounting Style SMD
Manufacturer Package 121-BBGA Module
Parts Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 121-BGA (15x15)
Family Part Number LTM8056
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 759645-LTM8056EY#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8056EY#PBF CAD Model

Description

The LTM8056EY#PBF is a highly versatile and efficient micro-module regulator from Linear Technology, a brand of Analog Devices. It is designed to meet the needs of a wide range of applications requiring efficient power conversion and management. This module is part of Linear Technology's µModule (micromodule) series, which integrates the inductor, power switches, and all support components into a compact, surface-mount package. This design significantly simplifies the implementation of complex power designs, saving space and reducing time-to-market for engineers.

Key Features

  • Wide Input Voltage Range: The LTM8056EY#PBF operates from a 6V to 58V input voltage range, making it suitable for a variety of input sources, including industrial, automotive, and communication systems.
  • Adjustable and Regulated Output: It provides an adjustable output voltage from 1.2V to 24V, which can be set by a single external resistor. This flexibility allows the module to power a wide array of devices and ICs.
  • High Efficiency: The device features high-efficiency performance, which minimizes heat generation and improves system reliability.
  • Compact Design: The LTM8056EY#PBF's compact (15mm x 15mm x 4.92mm) BGA package is ideal for space-constrained applications while providing robust power delivery.
  • Integrated Components: With its integrated inductor and support components, the module requires minimal external components, reducing design complexity and potential points of failure.

Applications

The LTM8056EY#PBF is suitable for a diverse set of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Battery Regulation
  • Industrial Power Supplies
  • Datacom/Telecom Systems
  • Distributed Power Systems

Conclusion

Linear Technology's LTM8056EY#PBF is an all-in-one power solution that combines performance, flexibility, and ease of use in a small footprint, making it an ideal choice for designers looking to streamline their power supply designs. Its robust feature set ensures compatibility with a broad range of applications, while its integrated approach simplifies the design process and accelerates product development.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7535 $69.7535
2+ $67.5737 $135.1474
3+ $65.3939 $196.1817
4+ $63.2141 $252.8564
6+ $56.6747 $340.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess