EN
  • EN
  • DE

LTM8055EY

Part No LTM8055EY
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 715038-LTM8055EY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8055EY CAD Model

Description

Introducing the LTM8055EY from Linear Technology

The LTM8055EY is a highly versatile and robust μModule (micromodule) regulator designed by Linear Technology (now part of Analog Devices) to simplify the process of power management in complex electronic systems. This efficient power module is a complete step-down switch mode DC/DC power supply that can be easily integrated into a wide range of applications due to its compact, encapsulated design.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 6V to 36V, making it suitable for a variety of industrial and automotive applications that require a stable output from variable input sources.
  • Adjustable Output Voltage: The LTM8055EY offers an adjustable output voltage from 0.97V to 24V, which can be set with a single resistor. This flexibility allows the module to cater to a broad spectrum of power requirements.
  • High Efficiency: With its advanced design and integrated components, the LTM8055EY achieves high efficiency, which minimizes heat generation and allows for operation in temperature-sensitive environments.
  • Integrated Components: It contains all the necessary components, including the inductor, power switches, and support components, within a compact 15mm x 15mm x 5.01mm BGA package. This integration reduces the design complexity and board space requirements.
  • Protection Features: The module includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation and longevity of the power supply and the system it powers.
  • Simple to Use: The LTM8055EY is designed for ease of use, requiring minimal external components and simplifying the power design process for engineers of all skill levels.

Applications

The versatility of the LTM8055EY makes it an excellent choice for a wide array of applications, including but not limited to:

  • Telecommunications
  • Industrial equipment
  • Automotive systems
  • Datacom infrastructure
  • Battery-operated devices

With its robust design and comprehensive feature set, the LTM8055EY is a reliable and efficient solution for managing DC/DC power conversion in demanding applications. It exemplifies Linear Technology's commitment to delivering high-performance power management solutions that streamline the design process and enhance system reliability.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8235 $83.6470
3+ $39.1765 $117.5295
4+ $37.8530 $151.4120
6+ $35.2059 $211.2354
8+ $33.8824 $271.0592
10+ $32.5589 $325.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess