Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 26.5V
Voltage - Output 1 0.6 ~ 5.5 V
Voltage - Output 2 0.6 ~ 5.5 V
Current - Output (Maximum) 8A, 8A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BBGA Module
Size 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Manufacturer Package 144-BGA (15x15)
Manufacturer Homepage www.linear.com
Win Source Part Number 715034-LTM4628EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4628E
Introduction Date November 08, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM4628EY#PBF CAD Model

Description

The LTM4628EY#PBF is a high-performance, dual 8A or single 16A output, step-down µModule (micromodule) regulator from Linear Technology that combines top-notch power management capabilities in a compact, encapsulated package. This product is designed to meet the needs of space-constrained applications requiring efficient power conversion with minimal external components.

Key Features:

  • Wide Input Voltage Range: The device operates from a 2.7V to 5.5V input supply, making it versatile for a variety of systems.
  • High Output Current: It provides dual 8A outputs that can be paralleled for up to 16A of output current, catering to high-power requirements.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, which allows for a wide range of uses in different circuit designs.
  • High Efficiency: With integrated switching controllers, power FETs, inductors and support components, the LTM4628EY#PBF is engineered to achieve high efficiency levels.
  • Compact Package: The product comes in a small (15mm x 15mm x 5.01mm) BGA package, which is ideal for space-constrained applications.
  • Thermal Performance: The µModule regulator is designed with advanced thermal management in mind, ensuring reliable performance even at full load.
  • Ease of Use: This device simplifies the design process by reducing the number of external components needed, which in turn reduces design risk and time to market.

Applications:

The LTM4628EY#PBF is suitable for a wide range of applications including:

  • Telecommunications and networking equipment
  • Servers and storage systems
  • Industrial equipment
  • Medical devices
  • High-density distributed power systems

Reliability and Quality:

Linear Technology ensures that the LTM4628EY#PBF µModule regulator meets stringent quality and reliability standards. The device is RoHS compliant and is designed to withstand harsh industrial environments, making it a reliable choice for critical applications.

You May Also Be Interested in

XP Power
DC/DC CONVERTER 12V 10W / Module DC-DC 12VIN 1-OUT 12V 0.833A 10W 7-Pin DIP Module
Lowest to $41.2089
ECAD model for JCJ1012S12
Bel Power Solutions
DC/DC CONVERTER
Need more? Email Us
ECAD model for QTS48T67096-NCBP
Recom Power
0.5W DC/DC-CONVERTER ECONOLINE
Lowest to $13.5757
ECAD model for R0.5S-0505
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Bel Power Solutions
DC/DC CONVERTER 5V 125W
Need more? Email Us
ECAD model for QM48T25050-NDB0G
TDK-Lambda Americas Inc.
DC/DC CONVERTER / Module DC-DC 1-OUT 3.3V to 12.6V 2.5A 10-Pin SMD T/R
Lowest to $44.3182
ECAD model for CE1050TP
Bel Power Solutions
DC/DC CONVERTER 12V 420W
Need more? Email Us
ECAD model for QME48T35120-NJABG
Bel Power Solutions
DC/DC CONVERT 5V 25A
Need more? Email Us
ECAD model for QHS25ZG-NT
Bel Power Solutions
DC DC CONVERTER 12V 144W
Need more? Email Us
ECAD model for QHS12ZH-NT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.0165 $78.0165
2+ $64.0136 $128.0272
3+ $62.0132 $186.0396
4+ $60.0127 $240.0508
5+ $58.0123 $290.0615
6+ $52.0110 $312.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention