EN
  • EN
  • DE

LTM4616IY#PBF

Part No LTM4616IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.6V to 5V 8A/8A 144-Pin BGA Tray / DC/DC CNVRTR 2X0.6-5V 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 5 V
Voltage - Output 2 0.6 ~ 5 V
Current - Output (Maximum) 8A, 8A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BBGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 144-BGA (15x15)
Win Source Part Number 784583-LTM4616IY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4616
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4616IY#PBF CAD Model

Description

Overview of the LTM4616IY#PBF

The LTM4616IY#PBF is a high-performance, dual 8A or single 16A output switching mode step-down DC/DC μModule® (micromodule) regulator from Linear Technology. It is designed to deliver precise voltage regulation with a wide input range, ideal for a variety of applications including telecommunications, data processing, industrial, and medical equipment.

Key Features

  • High Efficiency: The LTM4616IY#PBF operates with a high efficiency, reducing the need for extensive heat sinking or airflow, which is crucial in thermally constrained environments.
  • Wide Input Voltage Range: This μModule regulator can handle an input voltage range from 4.5V to 24V, accommodating a variety of power supplies and ensuring flexibility in system design.
  • Dual or Single Output Configurations: It can be configured to provide two independent 8A outputs or a single 16A output, offering versatility for different power requirements.
  • Fast Transient Response: The device is designed for a fast transient response, which is essential for maintaining voltage stability during sudden load changes.
  • Integrated Components: The LTM4616IY#PBF integrates the inductor, MOSFETs, a DC/DC controller, and compensation circuitry within a compact package, simplifying design and reducing external component count.

Advanced Features

  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 780kHz, allowing designers to optimize the regulator for efficiency or component size.
  • Power Good Indicator: It includes a power good indicator for real-time monitoring of the output voltage integrity.
  • Overvoltage Protection: The built-in overvoltage protection ensures the safety and longevity of both the μModule and the downstream components.
  • Thermal Performance: The LTM4616IY#PBF is designed to operate over a wide temperature range, with a robust thermal design that ensures performance even in high-temperature environments.

Applications

The LTM4616IY#PBF is suited for a wide range of applications that require efficient, reliable power delivery. Its ability to provide stable output voltages from a wide input range makes it particularly useful in systems that experience fluctuating supply conditions. It is an excellent choice for powering FPGAs, ASICs, microprocessors, and other sensitive electronic components that demand precise voltage regulation.

With its advanced features and integrated design, the LTM4616IY#PBF from Linear Technology represents a state-of-the-art solution for complex power management challenges in modern electronic systems.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2557 $86.5114
3+ $35.4918 $106.4754
5+ $34.3827 $171.9135
7+ $33.2736 $232.9152
8+ $32.1645 $257.3160
11+ $28.8371 $317.2081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,189 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess