EN
  • EN
  • DE

LTM4615EV#PBF

Part No LTM4615EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 3-OUT 0.8V to 5V 4A/4A/1.5A 144-Pin LGA Tray / IC SWIT REG BUCK 4A ADJ 144LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 119
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 3
Voltage - Input (Min) 2.38V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 5 V
Voltage - Output 2 0.8 ~ 5 V
Voltage - Output 3 0.4 ~ 2.6 V
Current - Output (Max) 4A 4A 1.5A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 144-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Catalog µModule Series LTM4615
Win Source Part Number 072670-LTM4615EV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTM4615
Introduction Date July 20, 2009
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4615EV#PBF CAD Model

Description

Linear Technology's LTM4615EV#PBF µModule Regulator

The LTM4615EV#PBF is a high-performance µModule (micromodule) regulator designed by Linear Technology, which is renowned for its advanced power management solutions. This compact, encapsulated product is a complete system-in-a-package that includes a dual DC/DC regulator, power components, and the necessary support circuitry, providing a space-efficient power management solution. It is designed to meet the needs of a wide range of applications, including telecommunications, data processing, industrial, and medical equipment.

Key Features:

  • Integrated Design: The LTM4615EV#PBF combines two high-efficiency switching regulators in a 15mm x 15mm x 4.32mm LGA package, simplifying board design and enhancing reliability by minimizing the number of external components required.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range of 4.5V to 24V, making it versatile for various supply voltages.
  • Adjustable Output Voltage: Each output can be independently set from 0.8V to 5V, providing flexibility for powering different circuit blocks within a system.
  • High Efficiency: Its high-efficiency design ensures minimal power loss during conversion, which is essential for thermal management and energy savings.
  • Advanced Packaging: The device's robust LGA package is designed for excellent thermal performance and is suitable for environments with limited airflow.

Applications:

The LTM4615EV#PBF is ideal for a variety of applications that require efficient power conversion and distribution. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Networking and data communication systems
  • Industrial equipment and automation
  • Medical devices and instrumentation
  • Test and measurement systems

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LTM4615EV#PBF µModule regulator is manufactured to the highest standards, providing reliable performance even in demanding conditions. Its encapsulated design protects sensitive components from environmental factors, further enhancing its durability and lifespan.

Overall, the LTM4615EV#PBF is a powerful, highly integrated solution for designers looking to streamline their power supply design with a compact, efficient, and reliable module.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.5142 $63.5142
2+ $52.1143 $104.2286
3+ $50.4857 $151.4571
5+ $48.8571 $244.2855
6+ $47.2286 $283.3716
8+ $42.3428 $338.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess