The LTM4600IV is a complete system-in-a-package (µModule) from Linear Technology, incorporating a high-efficiency, synchronous buck regulator with all the necessary components required for a compact power management solution. Designed to address the needs of space-constrained applications, the LTM4600IV is an ideal choice for telecommunications, networking, and industrial systems where efficiency and board space are critical considerations.
Key Features
- Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 20V, making it suitable for a variety of supply sources, from 5V rails to intermediate bus voltages.
- Adjustable Output Voltage: The output voltage can be set from 0.6V to 5V, which allows for a high degree of flexibility in powering different loads.
- High Output Current: Capable of delivering up to 10A of continuous output current, the LTM4600IV can handle demanding applications with ease.
- High Efficiency: With an integrated synchronous rectification and advanced switching topology, the µModule achieves high efficiency, reducing heat dissipation and improving system performance.
- Thermal Management: The LTM4600IV comes in a thermally enhanced, over-molded land grid array (LGA) package that provides excellent heat dissipation and thermal performance.
- Integrated Components: The µModule includes the switching controller, power FETs, inductor, and all support components, simplifying the design process and reducing the bill of materials.
Applications
- Telecommunications Equipment
- Data Communication and Networking
- Servers and Storage Systems
- Industrial Equipment
- Point-of-Load Applications
With its robust feature set and integrated design, the LTM4600IV from Linear Technology offers a high-density, efficient power solution that minimizes design time and maximizes reliability for a wide range of applications.