EN
  • EN
  • DE

EMIF08-VID01F2

Part No EMIF08-VID01F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/16PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Attenuation Value -33dB @ 900MHz
Resistance - Channel (Ohms) 100
Current 10mA
Values R = 100 Ohms, C = 16pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.154" L x 0.051" W (3.92mm x 1.29mm)
Height 0.028" (0.70mm)
Win Source Part Number 051191-EMIF08-VID01F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF08-VID01F2 CAD Model

Description

The EMIF08-VID01F2 is a dedicated solution designed by STMicroelectronics to suppress electromagnetic interference (EMI) noise in video signal lines. This component integrates EMI filtering and line termination functions necessary for high-quality video applications, making it an ideal choice for designers looking to enhance the performance of their video interface systems.

Key Features

  • High Integration: The EMIF08-VID01F2 integrates 8 line filters, including ESD protection, thus reducing component count and saving valuable board space.
  • Optimized for Video Interfaces: Designed to be used with video signal lines, this device provides excellent EMI suppression, ensuring clear and stable video signals.
  • Low Capacitance: The low line capacitance minimizes signal attenuation, which is critical for maintaining the integrity of high-speed video signals.
  • Enhanced ESD Protection: It offers robust electrostatic discharge (ESD) protection for each line, safeguarding sensitive video components against static damage.
  • Lead-Free Package: The component comes in a lead-free package, making it suitable for use in environmentally-conscious applications adhering to RoHS standards.

Applications

The EMIF08-VID01F2 is versatile and can be used in a variety of applications, including:

  • Video line protection for mobile phones
  • Portable multimedia devices
  • Digital cameras and camcorders
  • Video game consoles
  • LCD and plasma display panels

Technical Specifications

With a junction temperature range from -40°C to +85°C, the EMIF08-VID01F2 is designed to operate reliably in a wide range of environmental conditions. Its package is a μQFN-20L, which provides a compact footprint on the PCB.

Ordering Information

To order or request samples of the EMIF08-VID01F2, visit the STMicroelectronics website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through official channels.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6774 $60.9660
210+ $0.5559 $116.7390
325+ $0.5385 $175.0125
445+ $0.5211 $231.8895
575+ $0.5038 $289.6850
770+ $0.4516 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess