EN
  • EN
  • DE

LTM4601EV-1#PBF

Part No LTM4601EV-1#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 12A 118-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 12A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 118-BLGA Module
Size 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 118-LGA (15x15)
Manufacturer Homepage www.linear.com
Win Source Part Number 719198-LTM4601EV-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4601
Introduction Date January 26, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM4601EV-1#PBF CAD Model

Description

Introducing the LTM4601EV-1#PBF from Linear Technology

The LTM4601EV-1#PBF is a high-performance, easy-to-use power management solution from Linear Technology, now part of Analog Devices. This innovative product is a complete system-in-a-package (SiP), featuring a switch mode DC/DC power supply with a current rating of up to 12A. The LTM4601EV-1#PBF is designed to meet the needs of a wide range of applications, from telecommunications and networking equipment to industrial and medical devices.

At the heart of this module is a highly efficient synchronous buck regulator that operates over an input voltage range of 4.5V to 20V, making it suitable for a variety of power sources. The output voltage is adjustable from 0.8V to 5V, allowing for a high degree of flexibility to power the latest generation of microprocessors and FPGAs that require dynamically adjustable supply voltages.

The LTM4601EV-1#PBF is packed with features to ensure reliable and stable operation. It includes integrated input and output filters, which reduce the need for external components and simplify the design process. The device also offers overvoltage, overcurrent, and over-temperature protection, safeguarding your system against potential damage from abnormal operating conditions.

One of the key advantages of the LTM4601EV-1#PBF is its compact (15mm x 15mm x 2.8mm) LGA package, which is designed to save space on the PCB. This makes it an ideal choice for space-constrained applications. Moreover, its high level of integration and pre-configured compensation reduce the time required for design and verification, allowing for faster time-to-market.

For engineers looking to monitor and control the power supply, the LTM4601EV-1#PBF offers tracking and margining capabilities. The module's precision enables tight regulation, which is essential for sensitive electronic components. Additionally, its high switching frequency allows the use of small, low-cost capacitors and inductors, further minimizing the overall solution size and cost.

In summary, the LTM4601EV-1#PBF from Linear Technology is a robust, efficient, and versatile power management solution that simplifies the design of complex power systems, ensuring reliable performance in a range of demanding applications.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5920 $67.1840
5+ $27.5629 $137.8145
7+ $26.7013 $186.9091
9+ $25.8408 $232.5672
12+ $24.9792 $299.7504
16+ $22.3955 $358.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess