The NXP BLF188XR is a highly efficient, rugged LDMOS power transistor designed for a variety of RF power applications. This advanced semiconductor device is capable of delivering exceptional performance in broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast, aerospace, and mobile radio systems.
Key Features
- High Efficiency: The BLF188XR boasts an impressive efficiency that reduces energy consumption and heat dissipation, enabling more compact system designs.
- Wide Frequency Range: This versatile transistor operates over a broad frequency range, making it suitable for a wide array of applications.
- High Power Output: With the capability to deliver high power, the BLF188XR is ideal for applications requiring strong signal amplification.
- Excellent Thermal Stability: Engineered for reliability, it has excellent thermal performance, ensuring stable operation even under strenuous conditions.
- Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding it against unexpected voltage spikes.
Applications
- Broadcast transmitters for FM radio and VHF TV
- Industrial, Scientific, and Medical (ISM) applications
- Aerospace and defense systems
- Professional mobile radio
- High-power amplifiers in RF energy applications
Technical Specifications
| Parameter |
Value |
| Technology |
LDMOS |
| Frequency Range |
10 MHz to 500 MHz |
| Power Gain |
25.5 dB at 27 MHz |
| Drain-source Voltage |
135 V |
| Output Power |
1400 W CW |
| Thermal Resistance |
0.11 K/W |
The NXP BLF188XR is a testament to NXP's commitment to providing cutting-edge technology for high-power applications. Its robust design and high performance make it an excellent choice for professionals seeking reliable and powerful RF solutions.