EN
  • EN
  • DE

LTM2892CY-I#PBF

Part No LTM2892CY-I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 3.5KV 6CH I2C 24BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 3500Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Data Rate 400kHz
Propagation Delay tpLH / tpHL (Max) 250ns, 250ns
Rise and Fall Time 250ns, 250ns (Max)
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-BGA (9x6.25)
Win Source Part Number 1064317-LTM2892CY-I#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM2892CY-I#PBF CAD Model

Description

Product Overview: LTM2892CY-I#PBF

The LTM2892CY-I#PBF is a high-performance isolated μModule (micromodule) transceiver from Linear Technology, designed for safe and efficient communication in electrically noisy environments. This device provides a complete, galvanically isolated USB transceiver interface, which is crucial in applications where the ground loop is broken to maintain signal integrity and protect against harmful ground potential differences.

Key Features

  • Galvanic Isolation: The LTM2892CY-I#PBF offers robust galvanic isolation, rated at 2,500V RMS for 1 minute, which is essential for breaking ground loops and preventing noise currents on data lines.
  • Integrated Power: It includes an integrated, isolated DC/DC converter, providing isolated power to the transceiver and eliminating the need for separate isolated power supplies.
  • High-Speed USB: This device supports full-speed (12Mbps) USB communication, making it suitable for a wide range of applications that require reliable data transfer.
  • Compact Design: The LTM2892CY-I#PBF comes in a compact surface-mount BGA package, which saves space on the printed circuit board and simplifies the design process.
  • Temperature Range: It operates over an industrial temperature range from -40°C to 85°C, ensuring performance in harsh environmental conditions.

Applications

The LTM2892CY-I#PBF is ideal for use in industrial, medical, and automotive systems where data integrity and isolation are of paramount importance. It is well-suited for:

  • Isolated USB hubs, bridges, and data acquisition systems
  • Ground loop elimination in test and measurement equipment
  • Noise-immune communication in electrically noisy environments

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM2892CY-I#PBF is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring long-term operation in critical systems.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $283.0563 $283.0563
2+ $253.7747 $507.5494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess