EN
  • EN
  • DE

SY10E111JY-TR

Part No SY10E111JY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100E, ECLinPS™
Package Tape & Reel (TR)
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10E111
Other Names SY10E111JY TR,SY10E111JY TR,SY10E111JYTR,SY10E111JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269962-SY10E111JY-TR
Ultra Librarian 3D Model Ultra Librarian SY10E111JY-TR CAD Model

Description

Microchip Technology's SY10E111JY-TR: A High-Performance Clock Buffer

The SY10E111JY-TR from Microchip Technology is a quintessential component for modern electronic systems that require a high-speed, low-skew clock buffer. This device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line and is designed to meet the stringent demands of high-speed data communication and processing applications.

The SY10E111JY-TR is a 5V differential PECL (Positive Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator, featuring a quint (5) output, making it an ideal solution for distributing a single clock input to multiple destinations with minimal signal degradation. Its differential PECL inputs and TTL outputs allow for seamless integration into mixed-technology systems, bridging the gap between legacy TTL interfaces and modern high-speed PECL signaling.

Key Features:

  • High-Speed Operation: The device is capable of handling clock frequencies well into the gigahertz range, ensuring compatibility with high-performance microprocessors, FPGAs, and other digital ICs.
  • Low Skew: The SY10E111JY-TR is designed to maintain tight skew specifications, which is critical for maintaining the timing integrity of high-speed digital signals.
  • Multiple Outputs: With five outputs, this buffer can drive multiple devices, reducing the need for additional buffers and simplifying PCB layout.
  • Temperature Range: The device operates over an extended industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Surface-Mount Package: The SY10E111JY-TR comes in a compact surface-mount package, saving valuable board space and facilitating modern assembly techniques.

The SY10E111JY-TR is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a high-speed data server, a telecommunications system, or any other application requiring precise clock distribution, the SY10E111JY-TR offers a robust solution that engineers can trust.

Applications:

  • High-speed digital systems
  • Clock distribution networks
  • Data communication equipment
  • Telecommunications infrastructure
  • Industrial control systems

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess