EN
  • EN
  • DE

LTM2886CY-5S#PBF

Part No LTM2886CY-5S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Digital Isolator Logic 6-CH 10MHZ 32-Pin BGA Tray / DGTL ISO 2.5KV 6CH SPI 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Technology Capacitive Coupling
Type SPI
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time (Typ) 3ns, 3ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784541-LTM2886CY-5S#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2886CY
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2886CY-5S#PBF CAD Model

Description

Product Overview: LTM2886CY-5S#PBF

The LTM2886CY-5S#PBF is a high-performance isolated μModule (micro-module) transceiver from Linear Technology, which is now part of Analog Devices. This component is designed to provide robust isolation for SPI (Serial Peripheral Interface) communication, ensuring that data signals are transmitted accurately and safely across an isolation barrier, protecting sensitive circuitry from high voltage spikes and common mode transients.

Key Features

  • Isolation: The LTM2886CY-5S#PBF features 2500VRMS galvanic isolation, which is certified by UL and VDE standards, ensuring that the data and supply lines are protected against high common mode voltages.
  • Integrated Power: It comes with an integrated isolated DC/DC converter, which provides regulated power to the isolated side, simplifying the design and reducing external component count.
  • SPI Interface: This transceiver supports SPI communication with a maximum data rate of 20Mbps, making it suitable for high-speed applications.
  • Robustness: The device is characterized for operation over the industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.
  • Package: It is offered in a compact BGA (ball grid array) package that enhances board space efficiency and thermal performance.

Applications

The LTM2886CY-5S#PBF is ideal for a broad range of applications where isolation is critical, including industrial control systems, data acquisition systems, test and measurement equipment, and medical devices that require safety and precision.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTM2886CY-5S#PBF. The device is manufactured using robust processes and is subjected to rigorous testing to ensure it meets the stringent requirements for industrial and medical applications.

Ordering Information

The part number LTM2886CY-5S#PBF denotes the specific grade and package type for this μModule transceiver. For detailed ordering and shipping information, please refer to the manufacturer's official documentation or contact their sales and support team.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2454 $61.2270
10+ $10.0475 $100.4750
16+ $9.7336 $155.7376
22+ $9.4196 $207.2312
28+ $9.1056 $254.9568
37+ $8.1636 $302.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess