EN
  • EN
  • DE

LTM2882CY-5#PBF

Part No LTM2882CY-5#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Dual Transmitter/Receiver RS-232 32-Pin BGA Tray / DGTL ISO 2.5KV 4CH RS232 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time (Typ) 60ns, 60ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784533-LTM2882CY-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2882
Introduction Date December 14, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2882CY-5#PBF CAD Model

Description

The LTM2882CY-5#PBF is a high-performance isolated μModule transceiver from Linear Technology, which is now part of Analog Devices. This innovative product is designed to provide robust communication in challenging environments where ground loops, electromagnetic interference (EMI), or large common mode voltages can disrupt the integrity of the signal transmission. It is particularly suited for industrial, automotive, and communication systems that require reliable data exchange in electrically noisy surroundings.

Key Features

  • Integrated Isolation: The LTM2882CY-5#PBF features an isolated RS485/RS422 transceiver with an integrated, isolated DC-DC converter. It provides up to 2500Vrms of galvanic isolation between the logic interface and the transceiver.
  • High-Speed Operation: Capable of data rates up to 20Mbps, the device supports high-speed communication for time-critical applications.
  • Robust ESD Protection: With an integrated ESD protection, the transceiver ensures reliability and longevity even in environments prone to electrostatic discharges.
  • Reduced EMI: The μModule technology minimizes electromagnetic interference, making the device an excellent choice for applications sensitive to EMI.
  • Temperature Range: Operating over a wide temperature range from -40°C to 105°C, the LTM2882CY-5#PBF is suitable for harsh environment applications.

Applications

The LTM2882CY-5#PBF is versatile and can be used in a variety of applications, including:

  • Industrial field buses
  • Automotive control systems
  • Instrumentation
  • Isolated UART communications

Quality and Reliability

Linear Technology's commitment to high quality and reliability is evident in the LTM2882CY-5#PBF. The product is RoHS compliant and is manufactured in facilities certified to ISO 9001 quality management standards. With its robust design and proven performance, this transceiver is an ideal choice for engineers looking for a dependable solution for their communication needs.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess