EN
  • EN
  • DE

LTC7510EUH#TRPBF

Part No LTC7510EUH#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98044-LTC7510EUH#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH#TRPBF CAD Model

Description

LTC7510EUH#TRPBF: A High-Efficiency Wireless Power Transfer IC

The LTC7510EUH#TRPBF is a state-of-the-art integrated circuit (IC) designed by Linear Technology for the purpose of enabling efficient wireless power transfer in various applications. This advanced component is specifically tailored for use in inductive wireless power systems and is a key part of creating a seamless and cable-free charging solution for a wide range of electronic devices.

At the heart of the LTC7510EUH#TRPBF is its resonant topology, which allows for high efficiency and reduced electromagnetic interference, making it suitable for applications where power and precision are critical. The IC supports a wide input voltage range, providing flexibility in design and ensuring compatibility with different power sources and standards.

The LTC7510EUH#TRPBF is equipped with multiple protection features to ensure safe and reliable operation. These include over-temperature protection, over-voltage protection, and over-current protection, which safeguard the IC and the device being powered against potential damage caused by abnormal operating conditions.

With its compact, low-profile (QFN) package, the LTC7510EUH#TRPBF is ideal for space-constrained applications. Its small form factor allows it to be easily integrated into portable devices such as smartphones, tablets, wearable technology, and medical devices, as well as industrial and automotive applications where wireless power can offer significant advantages in terms of convenience and reliability.

The IC's advanced control features enable optimized power transfer by dynamically adjusting the operating frequency and phase to maximize efficiency across varying load conditions. This adaptability not only improves the user experience by reducing charge times but also extends the lifespan of the battery being charged by minimizing heat generation during the power transfer process.

Overall, the LTC7510EUH#TRPBF from Linear Technology represents a leap forward in wireless power technology. Its combination of efficiency, safety, and design flexibility makes it an excellent choice for any application seeking to harness the benefits of wireless charging without compromising on performance or reliability.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess