EN
  • EN
  • DE

LTC7510EUH#3EYPBF

Part No LTC7510EUH#3EYPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98041-LTC7510EUH#3EYPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH#3EYPBF CAD Model

Description

LTC7510EUH#3EYPBF - High-Efficiency Wireless Power Transmitter

The LTC7510EUH#3EYPBF is a cutting-edge wireless power transmitter component designed by Linear Technology, a leader in the field of analog integrated circuits. This innovative product is engineered to facilitate efficient wireless power transfer in a variety of applications, ranging from portable electronics to industrial systems.

At the heart of the LTC7510EUH#3EYPBF is its ability to support resonant topologies, enabling it to deliver power wirelessly with high efficiency and reduced electromagnetic interference. This is crucial for applications where power needs to be transmitted over a small air gap with minimal loss and heat generation.

Key Features:

  • Resonant Topology: The device operates using a resonant topology that maximizes efficiency and minimizes energy waste during power transfer.
  • Flexible Input Voltage Range: It accommodates a wide input voltage range, making it suitable for various power sources and battery configurations.
  • Integrated Protection Features: The LTC7510EUH#3EYPBF includes over-temperature protection, over-current protection, and foreign object detection, ensuring safe and reliable operation.
  • Compact Design: Housed in a compact QFN package, it is designed for space-constrained applications, providing a powerful solution without compromising on space.
  • Adaptive Power Control: It features adaptive power control, which adjusts the transmitted power based on the receiver's requirements, optimizing system efficiency and extending battery life.

With its robust construction and advanced features, the LTC7510EUH#3EYPBF is an ideal choice for developers looking to implement wireless charging capabilities in their products. Whether it's for consumer electronics like smartphones and wearables or for medical and industrial devices that benefit from the convenience and safety of wireless power, this component provides a reliable and efficient solution.

Linear Technology's commitment to quality and performance is evident in the LTC7510EUH#3EYPBF, making it a top pick for engineers and designers aiming to incorporate state-of-the-art wireless power transmission technology into their applications.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Infineon Technologies
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess