EN
  • EN
  • DE

LTC7510EUH#3ELPBF

Part No LTC7510EUH#3ELPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98040-LTC7510EUH#3ELPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH#3ELPBF CAD Model

Description

Linear Technology's LTC7510EUH#3ELPBF: High-Efficiency Inductive Power Transfer Solution

The LTC7510EUH#3ELPBF is a cutting-edge product from Linear Technology, designed to facilitate efficient inductive power transfer in a wide range of applications. This innovative component is a testament to Linear Technology's commitment to providing high-performance solutions for power management challenges.

Key Features:

  • High Efficiency: The LTC7510EUH#3ELPBF boasts excellent power transfer efficiency, which is crucial for minimizing heat generation and ensuring reliable operation over an extended period.
  • Flexible Voltage Range: It operates across a broad input voltage range, making it versatile for various applications, from portable devices to industrial equipment.
  • Adjustable Output: The output voltage and current can be precisely controlled, allowing for fine-tuning to meet the specific needs of the application.
  • Compact Design: Housed in a compact package, this product is ideal for space-constrained applications without compromising on performance.
  • Robust Protection Features: It includes over-voltage, over-current, and thermal protection, ensuring the safety and longevity of both the device and the system it is part of.

Applications:

The LTC7510EUH#3ELPBF is well-suited for a variety of applications that require efficient wireless power transfer. These include but are not limited to:

  • Wireless charging pads for consumer electronics
  • Power supplies for medical implants and devices
  • Industrial automation systems requiring contactless power
  • Electric vehicle charging stations

Quality and Reliability:

Linear Technology ensures that each LTC7510EUH#3ELPBF unit is manufactured to the highest standards of quality and reliability. This product is built to deliver consistent performance and withstand the rigors of real-world applications.

Conclusion:

In summary, the LTC7510EUH#3ELPBF from Linear Technology represents a sophisticated solution for inductive power transfer systems. Its high efficiency, flexible voltage range, and compact form factor make it an excellent choice for designers looking to incorporate wireless power capabilities into their products. With its robust protection features, the LTC7510EUH#3ELPBF is set to become a staple in applications demanding reliable and efficient power management.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $9.7932
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess