Products specifications Report Issue?

Reference Date Code 0929+
Reference case QFP
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 718191-D78F0511
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D78F0511 CAD Model

Description

The D78F0511 is a microcontroller manufactured by NEC (now Renesas Electronics). This microcontroller is part of the 78K0 series, known for its low power consumption and versatile feature set. It is designed for a wide range of embedded applications, particularly those requiring efficient processing and control.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and other consumer devices.
  • Automotive Electronics: Employed in automotive subsystems such as body control modules and dashboard displays.
  • Industrial Control: Integrated into industrial controllers, sensors, and data acquisition systems.
  • Medical Devices: Used in portable medical equipment and monitoring devices.
  • Security Systems: Employed in alarm systems, access control systems, and other security applications.

Features

  • 8-bit CPU: Based on an 8-bit CPU core for efficient processing of control tasks.
  • On-Chip Memory: Includes on-chip Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Features multiple timers and counters for precise timing and control functions.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial communication protocols for interfacing with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Digital I/O Ports: Provides multiple digital I/O ports for interfacing with external sensors and actuators.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Versatile Control: Provides a comprehensive set of features for a wide range of control applications.
  • Efficient Processing: 8-bit CPU core offers efficient processing for control tasks.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Integrated Peripherals: Reduces external component count and simplifies system design.

Additional Details

The D78F0511 operates on a specified voltage range, typically 3V to 5.5V. The specific memory sizes, operating frequencies, and peripheral configurations can be found in the official Renesas Electronics datasheet for this part number. It is often available in various package options, including QFP and DIP. Consult the datasheet for detailed information on programming, pin assignments, and electrical characteristics.

You May Also Be Interested in

Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7214 $56.6568
29+ $3.8740 $112.3460
45+ $3.7529 $168.8805
62+ $3.6318 $225.1716
80+ $3.5108 $280.8640
107+ $3.1476 $336.7932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 98 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention