EN
  • EN
  • DE

LTC695CN-3.3#PBF

Part No LTC695CN-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.9V 1 Active High/Active Low Automotive 16-Pin PDIP N Tube / IC MPU SUPRVISRY CIRC 3.3V 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.9V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 784481-LTC695CN-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC695-3.3
Introduction Date April 02, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC695CN-3.3#PBF CAD Model

Description

The LTC695CN-3.3#PBF is a robust voltage regulator designed and manufactured by Linear Technology, which is renowned for its high-quality power management solutions. This particular device is engineered to provide a fixed output voltage of 3.3 volts, making it an ideal choice for consistent power delivery in a wide array of electronic applications.

Key Features

  • Fixed Output Voltage: The device offers a stable 3.3V output, which is crucial for sensitive electronic circuits that require precise voltage levels.
  • High Reliability: Manufactured by Linear Technology, this voltage regulator is built to last and operate reliably in various conditions, ensuring longevity and consistent performance.
  • Package: The LTC695CN-3.3#PBF comes in a DIP (Dual In-line Package) format, which is widely used and easily integrated into a multitude of circuit board designs.
  • Lead-Free: With a PBF (lead-free) designation, this product meets modern environmental standards, reducing hazardous substances in electronic devices.

Applications

The LTC695CN-3.3#PBF is versatile and can be used in various applications that require a reliable power source. It is particularly suitable for:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Power Supply
  • Networking Equipment
  • Industrial Instruments

Quality Assurance

Linear Technology ensures that each LTC695CN-3.3#PBF voltage regulator is rigorously tested to meet the highest quality and performance standards. Customers can trust this product for their critical applications, knowing that it will provide stable and reliable power for their electronic devices.

Ordering Information

To order the LTC695CN-3.3#PBF or request samples, customers can visit Linear Technology's official website or contact authorized distributors. Detailed datasheets and technical support are also available to assist in the integration and use of this voltage regulator in your projects.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess