EN
  • EN
  • DE

LTC6950CUHHTRPBF

Part No LTC6950CUHHTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072655-LTC6950CUHHTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6950CUHHTRPBF CAD Model

Description

Product Overview: LTC6950CUHHTRPBF

The LTC6950CUHHTRPBF is a high-performance, low-jitter clock synthesizer from Linear Technology, now part of Analog Devices, designed to meet the demanding requirements of wireless infrastructure, communication systems, and instrumentation. This versatile device provides a complete clock generation solution by integrating a low noise, high-frequency phase-locked loop (PLL) with a customizable output divider.

Key Features

  • Low Phase Noise: The LTC6950CUHHTRPBF boasts exceptionally low phase noise performance, which is critical for applications requiring high signal integrity.
  • Wide Frequency Range: With an operating frequency range that supports outputs from tens of MHz up to 1.4GHz, this device can be used in a variety of high-speed applications.
  • Multiple Outputs: The device features multiple outputs that can be programmed independently, allowing for flexible design options and the ability to drive several loads simultaneously.
  • Programmable Dividers: The integrated output dividers are programmable, enabling the generation of a wide range of output frequencies from a single reference clock.
  • Configurable: The LTC6950CUHHTRPBF offers extensive configurability via a serial interface, which allows for precise control over the PLL settings and output phase relationships.

Applications

This clock synthesizer is ideal for a variety of applications, including but not limited to:

  • Data communication equipment
  • Wireless infrastructure
  • Test and measurement systems
  • High-speed digital signal processing (DSP)
  • Networking and telecom equipment

Quality and Reliability

The LTC6950CUHHTRPBF is designed to meet the high standards of quality and reliability that are synonymous with Linear Technology products. It is available in a QFN package, providing a compact and robust solution for space-constrained applications. With its advanced features and dependable performance, the LTC6950CUHHTRPBF is an ideal choice for designers looking to create sophisticated clocking architectures in their next-generation products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess