EN
  • EN
  • DE

LTC6930IMS8-4.19#PBF

Part No LTC6930IMS8-4.19#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 4.194304MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 4.194304MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 490μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 1064170-LTC6930IMS8-4.19#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6930IMS8-4.19#PBF CAD Model

Description

The LTC6930IMS8-4.19#PBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology. This versatile oscillator provides a fixed frequency of 4.19MHz and is housed in a compact MSOP-8 package. It is an excellent choice for applications requiring a stable and reliable clock source without the need for external timing components.

Key Features

  • Frequency: Fixed at 4.19MHz with high precision.
  • Package: MSOP-8 package for space-saving on PCBs.
  • Voltage Range: Operates from a supply voltage range of 2.25V to 5.5V, making it suitable for a variety of power environments.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low power consumption profile.
  • Temperature Stability: Offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Start-Up Time: Fast start-up time allows for quick initialization and stabilization.

Applications

The LTC6930IMS8-4.19#PBF is ideal for use in a broad array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communications
  • Microcontroller clock generation
  • Industrial and automotive systems
  • Medical devices

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTC6930IMS8-4.19#PBF is no exception. It is designed to meet stringent industry standards, ensuring a robust and dependable clock solution for your electronic designs. With its precision performance and durable construction, this silicon oscillator is a smart choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess