EN
  • EN
  • DE

LTC6930CMS8-8.00#TRPBF

Part No LTC6930CMS8-8.00#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 8MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 8MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 926μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 119400-LTC6930CMS8-8.00#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6930CMS8-8.00#TRPBF CAD Model

Description

Product Overview: LTC6930CMS8-8.00#TRPBF

The LTC6930CMS8-8.00#TRPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, a leader in the design and production of integrated circuits. This silicon oscillator is part of the LTC6930 series, which is known for its low power consumption and high-frequency accuracy. The LTC6930CMS8-8.00#TRPBF is specifically configured to provide a fixed frequency of 8.00MHz.

Key Features

  • Frequency: Fixed at 8.00MHz with a high degree of precision and stability.
  • Package: Supplied in a compact MSOP-8 package, suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Supply Voltage: Designed to work with a supply voltage range that supports various applications, enhancing versatility.
  • Low Power Consumption: Features low power operation, making it ideal for battery-powered and portable devices.
  • Frequency Tolerance: Exhibits excellent frequency tolerance, ensuring minimal drift over time and temperature.

Applications

The LTC6930CMS8-8.00#TRPBF is a versatile component that finds its application in a wide array of electronic devices. Its precision and low power consumption make it suitable for:

  • Portable and battery-operated devices
  • Wireless communications systems
  • Industrial control systems
  • Automotive electronics
  • Medical monitoring equipment

Quality and Reliability

Linear Technology ensures that the LTC6930CMS8-8.00#TRPBF meets the highest quality and reliability standards. The product is available in tape and reel packaging, designated by the suffix #TRPBF, which facilitates automated assembly processes and is ideal for high-volume production environments.

With its robust feature set and Linear Technology's commitment to quality, the LTC6930CMS8-8.00#TRPBF stands out as a reliable and efficient solution for meeting the stringent requirements of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0803 $56.5621
16+ $6.6300 $106.0800
24+ $6.4228 $154.1472
33+ $6.2156 $205.1148
42+ $6.0084 $252.3528
56+ $5.3869 $301.6664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess