EN
  • EN
  • DE

LTC6930CMS8-7.37#TRPBF

Part No LTC6930CMS8-7.37#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 7.3728MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 7.3728MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 853μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 120665-LTC6930CMS8-7.37#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6930CMS8-7.37#TRPBF CAD Model

Description

The LTC6930 series from Linear Technology offers a range of high precision, fixed frequency silicon oscillators designed to provide a stable and accurate clock signal for a variety of electronic applications. The LTC6930CMS8-7.37#TRPBF is a specific model within this series that delivers a fixed output frequency of 7.37MHz, making it an ideal choice for applications requiring a reliable and precise timing solution.

Key Features:

  • Frequency: The device provides a precise 7.37MHz clock output, suitable for timing-sensitive applications.
  • Accuracy: High frequency accuracy with low temperature coefficient ensures stable operation over a wide temperature range.
  • Voltage Supply: It operates from a single 2.25V to 5.5V power supply, accommodating a variety of power environments.
  • Low Power Consumption: Designed for power-sensitive applications, the oscillator maintains low power consumption.
  • Package: It comes in a compact MSOP-8 package, which is ideal for space-constrained applications.
  • Output Logic: The device offers CMOS output logic levels, providing compatibility with a wide range of digital circuits.
  • Temperature Range: The LTC6930 operates over an industrial temperature range, making it suitable for harsh environments.

Applications:

The LTC6930CMS8-7.37#TRPBF is versatile and can be used in various applications where timing accuracy is critical. These applications include but are not limited to:

  • Wireless communications
  • Portable instrumentation
  • Medical devices
  • Automotive systems
  • Networking equipment
  • Industrial controls

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC6930CMS8-7.37#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation throughout its lifespan. The product is also available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1832 $60.4808
45+ $2.6115 $117.5175
69+ $2.5306 $174.6114
95+ $2.4486 $232.6170
123+ $2.3666 $291.0918
164+ $2.1217 $347.9588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess