EN
  • EN
  • DE

LTC6930CMS8-5.00#PBF

Part No LTC6930CMS8-5.00#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 5MHz/ 2.5MHz/ 1.25MHz/ 0.625MHz/ 0.312MHz/ 0.078MHz/ 0.039MHz- 0.032768MHz to 8.192MHz 8-Pin MSOP Tube / IC OSC SILICON 5MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Oscillator, Silicon
Frequency 5MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 579μA
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Mounting SMD
Win Source Part Number 784449-LTC6930CMS8-5.00#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930CMS8-5.00#PBF CAD Model

Description

LTC6930CMS8-5.00#PBF - High Precision Silicon Oscillator

The LTC6930CMS8-5.00#PBF is a fixed frequency, precision silicon oscillator from Linear Technology, designed to offer a high-performance timing solution for a wide range of electronic applications. This component is part of the LTC6930 series, which is known for its low power consumption, high accuracy, and ease of use. The LTC6930CMS8-5.00#PBF is specifically set to a frequency of 5.00MHz, making it an ideal choice for microprocessors, wireless transmitters and receivers, and data communication protocols that require a stable and precise clock source.

Key Features:

  • Frequency: Fixed at 5.00MHz with high precision.
  • Supply Voltage Range: Operates from a single 2.25V to 5.5V supply, accommodating a variety of power systems.
  • Low Power Consumption: Designed for battery-powered and portable applications, minimizing power usage.
  • Frequency Tolerance: Offers excellent frequency accuracy with a tolerance of ±0.25% or ±0.5%, depending on the temperature range.
  • Temperature Stability: Provides consistent performance over the industrial temperature range (-40°C to 85°C).
  • Output Options: CMOS output that can drive multiple loads.
  • Package: Housed in a compact MSOP-8 package, suitable for space-constrained applications.
  • RoHS Compliant: Meets environmental and regulatory standards for lead-free components.

Applications:

The LTC6930CMS8-5.00#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microprocessor and microcontroller clock generation
  • Wireless communication systems
  • Networking and data communication devices
  • Industrial and automotive electronics

The LTC6930 family of oscillators simplifies design complexity by eliminating the need for external timing components. With the LTC6930CMS8-5.00#PBF, designers can achieve a reliable and stable clock source with minimal design effort, making it a go-to solution for a broad range of timing-critical applications.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4136 $56.5440
90+ $1.1599 $104.3910
135+ $1.1236 $151.6860
185+ $1.0874 $201.1690
240+ $1.0511 $252.2640
320+ $0.9424 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess