EN
  • EN
  • DE

LTC6930CDCB-4.19#TRPBF

Part No LTC6930CDCB-4.19#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 4.194304MHZ 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 4.194304MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 490μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-DFN (2x3)
Mounting Surface Mount
Win Source Part Number 135392-LTC6930CDCB-4.19#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6930CDCB-4.19#TRPBF CAD Model

Description

LTC6930CDCB-4.19#TRPBF - High Precision Silicon Oscillator

The LTC6930CDCB-4.19#TRPBF is a high-performance, silicon oscillator from Linear Technology, which is a part of Analog Devices. This precision oscillator is designed to offer a fixed frequency of 4.19MHz, providing a stable and reliable clock source for a wide array of electronic applications. It is a versatile solution for engineers looking to integrate a timing component without the need for external timing components like crystals or resonators.

Key Features:

  • Frequency: Fixed at 4.19MHz with high accuracy and stability.
  • Supply Voltage Range: Operates from a supply voltage ranging from 2.25V to 5.5V, making it suitable for a variety of power environments.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, which helps in extending battery life in portable devices.
  • Temperature Stability: Offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Package: Comes in a compact 6-pin DFN package, which is ideal for space-constrained applications.
  • Output Logic: Compatible with CMOS logic levels, allowing easy integration into digital systems.
  • Frequency Tolerance: Features tight frequency tolerance, ensuring precise timing for critical applications.

Applications:

The LTC6930CDCB-4.19#TRPBF is suitable for various applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Microcontroller clock generation
  • Industrial and automotive systems
  • Medical devices
  • Instrumentation and measurement equipment

Quality and Reliability:

Linear Technology is renowned for its commitment to quality and reliability, and the LTC6930CDCB-4.19#TRPBF is no exception. This product is designed to meet the stringent requirements of industrial and automotive standards, ensuring long-term reliability for critical systems. The device is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess