EN
  • EN
  • DE

LTC6905IS5#TRPBF

Part No LTC6905IS5#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator - 17MHz to 170MHz CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON PROG TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 17MHz ~ 170MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 14mA
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784409-LTC6905IS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905IS5#TRPBF CAD Model

Description

The LTC6905IS5#TRPBF is a high-performance, precision silicon oscillator from Linear Technology, designed to provide a stable and accurate clock signal for a wide range of electronic applications. This compact and reliable component is an excellent choice for system designers looking for an easy-to-use timing solution that does not require the complexities associated with traditional crystal oscillators.

Key Features

  • Frequency Range: The LTC6905IS5#TRPBF offers a programmable frequency range from 17MHz to 170MHz, which can be set using a simple resistor configuration. This flexibility allows designers to tailor the oscillator to the specific needs of their application without the need for external frequency-adjustment components.
  • High Precision: With a precision of ±1.5% of the programmed frequency over the full temperature range, this oscillator ensures reliable operation and consistent performance in various environmental conditions.
  • Low Power Consumption: The device operates with a supply voltage range of 2.7V to 5.5V and features a low power consumption, making it suitable for battery-powered and portable applications.
  • Compact SOT-23 Package: The LTC6905IS5#TRPBF comes in a small SOT-23 package, which is ideal for space-constrained applications. Its compact size does not compromise its functionality or performance.
  • No External Components Required: Unlike crystal-based solutions, this silicon oscillator does not require external load capacitors or tuning components, simplifying the design and reducing the overall bill of materials.
  • Temperature Stability: The device is designed to maintain its performance across a wide temperature range, ensuring that the output frequency remains stable in varying environmental conditions.

Applications

The LTC6905IS5#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Networking equipment
  • Consumer electronics
  • Industrial and automotive systems

In summary, the LTC6905IS5#TRPBF from Linear Technology is a versatile and precise silicon oscillator that offers a programmable frequency range, high precision, and low power consumption in a compact SOT-23 package. Its ease of use and stability over temperature make it an excellent choice for designers seeking a reliable timing solution.

You May Also Be Interested in

NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9699 $55.7592
18+ $5.7189 $102.9402
28+ $5.5402 $155.1256
38+ $5.3615 $203.7370
49+ $5.1828 $253.9572
65+ $4.6466 $302.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,075 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess