EN
  • EN
  • DE

LTC6905HS5-133#TRMPBF

Part No LTC6905HS5-133#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 133MHz/ 66.7MHz/ 33.3MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 133MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 133MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784404-LTC6905HS5-133#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905HS5-133#TRMPBF CAD Model

Description

The LTC6905HS5-133#TRMPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This compact and robust oscillator provides a fixed frequency of 133MHz, which is generated with a high degree of accuracy and stability.

Key Features

  • Frequency: Fixed at 133MHz with a precision of ±0.5%.
  • Supply Voltage Range: Operates from a single 2.7V to 5.5V supply, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, thereby extending battery life in portable devices.
  • High Temperature Operation: Can operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Small Package: Comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • No External Components Required: Unlike traditional oscillators, it does not require external resistors or capacitors, simplifying design and reducing board space.
  • Frequency Tolerance: Offers excellent frequency tolerance and stability over temperature, supply voltage, and output load.

Applications

The LTC6905HS5-133#TRMPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Clock generation for microprocessors and DSPs
  • Test and measurement equipment
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6905HS5-133#TRMPBF is no exception. It is designed to meet stringent quality standards and is subjected to rigorous testing to ensure high reliability and performance. The product is available in tape and reel packaging, denoted by the 'TRMPBF' suffix, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7480 $52.4400
70+ $1.4343 $100.4010
110+ $1.3895 $152.8450
150+ $1.3447 $201.7050
195+ $1.2998 $253.4610
260+ $1.1654 $303.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess