The LTC6905HS5-100#TRPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, now part of Analog Devices. It provides a fixed frequency output of 100MHz, which is achieved without the need for external components such as resistors, capacitors, or a crystal. This fixed frequency oscillator is housed in a compact SOT-23 package, making it suitable for space-constrained applications.
Key Features
- Frequency: Fixed at 100MHz with high precision.
- Package: Small SOT-23 footprint for space-saving designs.
- Voltage Supply: Operates from a single 2.7V to 5.5V supply, accommodating a variety of power sources.
- Temperature Stability: Offers excellent temperature stability, ensuring reliable performance across a wide temperature range.
- Low Power Consumption: Designed for low power operation, making it ideal for battery-powered devices.
- Output Enable: Features an output enable function for additional power savings when the oscillator is not in use.
- Frequency Tolerance: Provides a tight frequency tolerance for applications requiring precise timing.
Applications
The LTC6905HS5-100#TRPBF is suitable for a wide range of applications where a stable and precise clock signal is essential. These include but are not limited to:
- Portable electronics
- Wireless communication systems
- Networking equipment
- Medical devices
- Industrial controls
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC6905HS5-100#TRPBF is no exception. It is designed to meet stringent quality and reliability standards, ensuring long-term performance in a variety of conditions and applications. The device is also available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated assembly processes for high-volume production.