EN
  • EN
  • DE

LTC1326CS8-2.5#PBF

Part No LTC1326CS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SUPPLY MONITR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.363V, 3.118V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122218-LTC1326CS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1326CS8-2.5#PBF CAD Model

Description

LTC1326CS8-2.5#PBF Precision Triple Supply Monitor

The LTC1326CS8-2.5#PBF is a high-quality precision triple supply monitor designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to ensure the stability and reliability of electronic systems by monitoring multiple supply voltages. It is an essential component for applications where precise voltage monitoring is critical for the performance and safety of the system.

This device features three independent voltage monitor inputs, which are factory set to monitor a 2.5V supply. The LTC1326CS8-2.5#PBF offers a tight accuracy of ±1.5% over the entire operating temperature range, which is crucial for applications that cannot tolerate significant voltage deviations.

One of the key attributes of this product is its flexibility. It can be configured to monitor voltages other than 2.5V by using external resistive dividers, making it adaptable to a variety of systems and requirements. Moreover, the LTC1326CS8-2.5#PBF includes a manual reset input, allowing for an external trigger to reset the system whenever necessary.

The device is housed in a narrow 8-lead SOIC package, which is suitable for space-constrained applications. It operates over a wide temperature range, from 0°C to 70°C, ensuring reliable performance in diverse environments. The LTC1326CS8-2.5#PBF also features low supply current, which enhances the overall efficiency of the systems it is integrated into.

With its built-in glitch immunity, the LTC1326CS8-2.5#PBF ensures that voltage transients and noise do not result in false resets, providing stable and consistent monitoring. This makes it an excellent choice for critical applications such as computers, controllers, and portable devices, where maintaining the correct operation of the power supply is paramount.

Overall, the LTC1326CS8-2.5#PBF from Linear Technology represents a reliable and precise solution for supply voltage monitoring. Its combination of accuracy, flexibility, and low power consumption makes it an invaluable component for safeguarding electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5058 $52.0464
17+ $6.0941 $103.5997
26+ $5.8882 $153.0932
37+ $5.4765 $202.6305
48+ $5.2706 $252.9888
60+ $5.0647 $303.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess