EN
  • EN
  • DE

LTC6803IG-1#PBF

Part No LTC6803IG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK MC 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 12
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-SSOP
Win Source Part Number 142552-LTC6803IG-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-1#PBF CAD Model

Description

Linear Technology LTC6803IG-1#PBF Battery Stack Monitor

The LTC6803IG-1#PBF is a high-performance, multicell battery stack monitor, designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the field of analog integrated circuits. This innovative component is specifically crafted to accurately monitor the voltage of up to 12 series-connected battery cells in high voltage battery packs. It is an integral part of battery management systems that require precise voltage monitoring to ensure safety, longevity, and efficiency in applications such as electric vehicles, energy storage systems, and backup power supplies.

With an operating temperature range from -40°C to 85°C, the LTC6803IG-1#PBF is equipped to withstand the rigors of harsh environments while maintaining accurate voltage measurements. It features a 1Mbps isoSPI interface for high-speed, RF-immune, long-distance communications, which is particularly useful for systems where the battery management system is physically remote from the battery pack.

Key features of the LTC6803IG-1#PBF include:

  • Simultaneous measurement of all cells connected in series
  • 12-bit ADC resolution for precise voltage readings
  • High voltage capability, withstanding up to 1000V total stack voltage
  • Low power consumption, suitable for battery-powered applications
  • Robust communication via isoSPI interface
  • Multiple LTC6803 devices can be connected in series, enabling monitoring of more than 12 cells
  • Integrated temperature sensor for monitoring the IC temperature

The LTC6803IG-1#PBF is housed in a compact 44-lead SSOP package, ensuring a minimal footprint on the circuit board, which is crucial for space-constrained applications. Its robust design includes built-in safety features such as overvoltage and undervoltage lockout, ensuring that the battery cells operate within their safe operating area.

Overall, the LTC6803IG-1#PBF by Linear Technology is a sophisticated solution for advanced battery management systems that demand high accuracy, reliability, and communication capabilities. Its precision engineering makes it an essential component for the next generation of high-performance battery systems.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess