EN
  • EN
  • DE

LTC6803HG-2#PBF

Part No LTC6803HG-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATT STACK MON MULTI 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-FSOP (0.209", 5.30mm Width)
Manufacturer Package 44-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 739567-LTC6803HG-2#PBF LINEAR
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6803-2
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC6803HG-2#PBF CAD Model

Description

Product Overview: LTC6803HG-2#PBF

The LTC6803HG-2#PBF is a high-performance, multicell battery stack monitor developed by Linear Technology. It is designed to monitor up to 12 series-connected battery cells for overvoltage, undervoltage, and overtemperature conditions, ensuring safe operation and longevity of battery packs used in electric vehicles, energy storage systems, and backup power applications.

Key Features

  • Cell Monitoring: Capable of monitoring up to 12 series-connected cells with a voltage measurement range of 0V to 5V per cell.
  • High Accuracy: Provides high-precision voltage measurement with an accuracy of ±0.25% for consistent cell balancing and reliable battery management.
  • Temperature Monitoring: Includes temperature monitoring capabilities with external thermistors to protect battery cells from extreme temperatures.
  • Communication Interface: Features an isoSPI interface for high-speed, RF-immune communication with a host controller.
  • Daisy Chain Capability: Multiple LTC6803HG-2#PBF devices can be daisy-chained to monitor larger battery stacks with hundreds of cells.
  • Robust Design: The device is offered in a 44-lead SSOP package and is specified for operation from -40°C to 85°C, suitable for harsh environments.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

Product Advantages

The LTC6803HG-2#PBF is an integral component for battery management systems, providing reliable and precise monitoring of individual cell voltages in a battery pack. This precision ensures balanced charging and discharging, which is essential for maximizing battery life and performance. The robust communication interface allows for easy integration into complex systems, while the daisy chain capability simplifies the design of systems with large numbers of cells. The device's temperature monitoring adds an extra layer of protection, making it an indispensable tool for maintaining the safety and efficiency of battery-operated systems.

Ordering Information

The LTC6803HG-2#PBF is available for order from Linear Technology and its authorized distributors. For detailed specifications and ordering options, please refer to the official Linear Technology datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,316 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess