Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 to 12
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 072645-LTC6801IG#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6801IG#PBF CAD Model

Description

LTC6801IG#PBF High Voltage Battery Stack Monitor

The LTC6801IG#PBF is a precision battery stack monitor from Linear Technology, designed to address the needs of high voltage battery management systems. This innovative integrated circuit is capable of measuring up to 12 series-connected battery cells with a total measurement error of less than 0.25%. The device is particularly suited for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other energy storage systems where accurate voltage monitoring is critical.

With an operating voltage range of up to 60V, the LTC6801IG#PBF can handle the high voltage requirements of modern battery stacks. It is specifically engineered to work with multicell batteries, ensuring that each cell's voltage is maintained within safe limits to maximize longevity and performance. The device's robust design includes built-in noise filtering and high noise immunity, which are essential features for the electrically noisy environments found in automotive and industrial applications.

The LTC6801IG#PBF offers a daisy-chainable SPI interface, allowing multiple devices to be connected in series without the need for isolation components, thus simplifying the design and reducing the overall cost of the battery management system. This feature enables the monitoring of an entire battery stack with a single microcontroller, enhancing system reliability and efficiency.

For increased safety, the LTC6801IG#PBF incorporates a range of self-test functions. These diagnostics help to ensure the integrity of the battery monitoring system by checking the functionality of the device's internal circuitry. Moreover, the LTC6801IG#PBF is available in a 44-lead plastic SSOP package, which is designed to withstand harsh automotive environments with its guaranteed performance over the -40°C to +85°C temperature range.

In summary, the LTC6801IG#PBF from Linear Technology represents a sophisticated solution for high voltage battery stack monitoring. Its accuracy, robustness, and advanced features make it an ideal choice for designers looking to enhance the safety and efficiency of their battery management systems.

You May Also Be Interested in

ON Semiconductor
IC BATT PROTECTION 1CELL 6WDFN
Lowest to $1.1124
ECAD model for LC05132C01NMTTTG
Linear Technology
IC MONITOR BATT STACK 48SSOP
Lowest to $21.1296
ECAD model for LTC6804IG-2#TRPBF
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.2930
ECAD model for BQ771809DPJR
Texas Instruments
Lowest to $41.7530
ECAD model for BQ20Z951DBTR
Linear Technology
IC GAS GAUGE MULTICELL 8DFN
Lowest to $6.5194
ECAD model for LTC2943CDD#TRPBF
Texas Instruments
IC BATT SUPERCAP 2-5C 24TSSOP / Battery Multi-Function Controller IC Supercapacitor 24-TSSOP
Lowest to $7.1279
ECAD model for BQ33100PW
Texas Instruments
IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Lowest to $0.5319
ECAD model for BQ29703DSER
Texas Instruments
Battery Charger Li-Ion/Li-Pol Packs 500mA 4.2V 20-Pin VQFN EP T/R
Lowest to $18.5686
ECAD model for BQ25010RHLRG4
Texas Instruments
Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-TSSOP -40 to 85
Lowest to $6.1455
ECAD model for BQ29312APWG4

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3928 $72.3928
2+ $70.1305 $140.2610
3+ $67.8682 $203.6046
4+ $65.6060 $262.4240
6+ $58.8191 $352.9146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,633 pieces
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention